Win Source Part Number: 1115229-AZ4120-01F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT)
Applications: General
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V (Max)
Voltage - Breakdown (Min): 22.2V
Power Line Protection: No
Package / Case: 0402 (1006 Metric)
Supplier Device Package: DFN1006P2X
Temperature Range - Operating: -55°C ~ 85°C (TC)
Fake Threat In the Open Market: 84 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Other Names: 4430-AZ4120-01FTR,44
TVS DEVICE HIGH VOLTAGE 1-CH 20V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1115229-AZ4120-01F | AZ4120-01F |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0402 (1006 Metric) | DFN1006P2X |