Amazing Microelectronic Corp. Circuit Protection - TVS - Diodes AZ4024-01L

Description
Win Source Part Number: 1191761-AZ4024-01L Category: Circuit Protection>TVS - Diodes Type: Zener Package: Cut Tape (CT) Applications: General Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 26.7V Power Line Protection: No Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 125°C (TC) Fake Threat In the Open Market: 60 pct. REACH Status: Vendor Undefined Mfr: Amazing Other Names: 4430-AZ4024-01LTR-ND ,4430-AZ4024-01LCT,4 430-AZ4024-01LTR
Request a Quote Datasheet
Description
Win Source Part Number: 1191761-AZ4024-01L Category: Circuit Protection>TVS - Diodes Type: Zener Package: Cut Tape (CT) Applications: General Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 26.7V Power Line Protection: No Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 125°C (TC) Fake Threat In the Open Market: 60 pct. REACH Status: Vendor Undefined Mfr: Amazing Other Names: 4430-AZ4024-01LTR-ND ,4430-AZ4024-01LCT,4 430-AZ4024-01LTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1191761-AZ4024-01L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1191761-AZ4024-01L
Circuit Protection - TVS - Diodes 1191761-AZ4024-01L
Win Source Part Number: 1191761-AZ4024-01L Category: Circuit Protection>TVS - Diodes Type: Zener Package: Cut Tape (CT) Applications: General Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 26.7V Power Line Protection: No Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 125°C (TC) Fake Threat In the Open Market: 60 pct. REACH Status: Vendor Undefined Mfr: Amazing Other Names: 4430-AZ4024-01LTR-ND ,4430-AZ4024-01LCT,4 430-AZ4024-01LTR

Win Source Part Number: 1191761-AZ4024-01L
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT)
Applications: General
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 26.7V
Power Line Protection: No
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TC)
Fake Threat In the Open Market: 60 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Other Names: 4430-AZ4024-01LTR-ND,4430-AZ4024-01LCT,4430-AZ4024-01LTR

Buy Now
24V TVS Protection Diode - 144-AZ4024-01L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V TVS Protection Diode
144-AZ4024-01L
24V TVS Protection Diode 144-AZ4024-01L
TVS DEVICE HIGH VOLTAGE 1-CH 24V Product overview: AZ4024-01L from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ4024-01L can be used for catalog matching and distributor lookup.

TVS DEVICE HIGH VOLTAGE 1-CH 24V Product overview: AZ4024-01L from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ4024-01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AZ4024-01L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AZ4024-01L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AZ4024-01L
TVS DEVICE HIGH VOLTAGE 1-CH 24V

TVS DEVICE HIGH VOLTAGE 1-CH 24V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1191761-AZ4024-01L 144-AZ4024-01L AZ4024-01L
Product Name Circuit Protection - TVS - Diodes 24V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-323; SC-76, SOD-323 Strip SOD-323; SOD-323
Unlock Full Specs
to access all available technical data