TVS DEVICE HIGH VOLTAGE 1-CH 12V Product overview: AZ4012-01G from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ4012-01G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357171-AZ4012-01G
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 85°C (TC)
Fake Threat In the Open Market: 56 pct.
Type: Zener
REACH Status: Vendor Undefined
Mfr: Amazing
Package: Strip
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Mounting Type: Surface Mount
Applications: General
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 14.4V
Power Line Protection: Yes
Unidirectional Channels: 1
TVS DEVICE HIGH VOLTAGE 1-CH 12V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-AZ4012-01G | 1357171-AZ4012-01G | AZ4012-01G |
| Product Name | 12V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single |