Amazing Microelectronic Corp. 12V TVS Protection Diode AZ4012-01F

Description
TVS DEVICE HIGH VOLTAGE 1-CH 12V Product overview: AZ4012-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ4012-01F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DEVICE HIGH VOLTAGE 1-CH 12V Product overview: AZ4012-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ4012-01F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V TVS Protection Diode - 144-AZ4012-01F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V TVS Protection Diode
144-AZ4012-01F
12V TVS Protection Diode 144-AZ4012-01F
TVS DEVICE HIGH VOLTAGE 1-CH 12V Product overview: AZ4012-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ4012-01F can be used for catalog matching and distributor lookup.

TVS DEVICE HIGH VOLTAGE 1-CH 12V Product overview: AZ4012-01F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ4012-01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362257-AZ4012-01F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362257-AZ4012-01F
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362257-AZ4012-01F
Win Source Part Number: 1362257-AZ4012-01F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 125°C (TC) Fake Threat In the Open Market: 47 pct. Type: Zener REACH Status: Vendor Undefined Mfr: Amazing Package: Strip Product Status: Active Package / Case: 0402 (1006 Metric) Supplier Device Package: DFN1006P2X Mounting Type: Surface Mount Applications: General Voltage - Reverse Standoff (Typ): 12V (Max) Voltage - Breakdown (Min): 13.5V Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1362257-AZ4012-01F
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TC)
Fake Threat In the Open Market: 47 pct.
Type: Zener
REACH Status: Vendor Undefined
Mfr: Amazing
Package: Strip
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: DFN1006P2X
Mounting Type: Surface Mount
Applications: General
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.5V
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-AZ4012-01F 1362257-AZ4012-01F
Product Name 12V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Unlock Full Specs
to access all available technical data