Amazing Microelectronic Corp. 3.3V TVS Protection Diode AZ3133-04F

Description
TVS SURGE PROTECTOR 4-CH 3.3V Product overview: AZ3133-04F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ3133-04F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS SURGE PROTECTOR 4-CH 3.3V Product overview: AZ3133-04F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ3133-04F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V TVS Protection Diode - 144-AZ3133-04F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TVS Protection Diode
144-AZ3133-04F
3.3V TVS Protection Diode 144-AZ3133-04F
TVS SURGE PROTECTOR 4-CH 3.3V Product overview: AZ3133-04F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ3133-04F can be used for catalog matching and distributor lookup.

TVS SURGE PROTECTOR 4-CH 3.3V Product overview: AZ3133-04F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ3133-04F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1186810-AZ3133-04F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1186810-AZ3133-04F
Circuit Protection - TVS - Diodes 1186810-AZ3133-04F
Win Source Part Number: 1186810-AZ3133-04F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Cut Tape (CT) Applications: Ethernet Mounting: SMD (SMT) Bidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.9V Power Line Protection: No Package / Case: 10-UFDFN Exposed Pad Supplier Device Package: DFN2525P10E Temperature Range - Operating: -55°C ~ 125°C (TC) Fake Threat In the Open Market: 45 pct. REACH Status: Vendor Undefined Mfr: Amazing Other Names: 4430-AZ3133-04FTR,44 30-AZ3133-04FTR-ND,4 430-AZ3133-04FCT

Win Source Part Number: 1186810-AZ3133-04F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT)
Applications: Ethernet
Mounting: SMD (SMT)
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.9V
Power Line Protection: No
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: DFN2525P10E
Temperature Range - Operating: -55°C ~ 125°C (TC)
Fake Threat In the Open Market: 45 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Other Names: 4430-AZ3133-04FTR,4430-AZ3133-04FTR-ND,4430-AZ3133-04FCT

Buy Now
TVS Diodes - AZ3133-04F - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
AZ3133-04F
TVS Diodes AZ3133-04F
TVS SURGE PROTECTOR 4-CH 3.3V

TVS SURGE PROTECTOR 4-CH 3.3V

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-AZ3133-04F 1186810-AZ3133-04F AZ3133-04F
Product Name 3.3V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes
Configuration Single
Unlock Full Specs
to access all available technical data