Win Source Part Number: 1126581-AZ2115-04C
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT)
Applications: General
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Power Line Protection: No
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC70-5L
Temperature Range - Operating: -55°C ~ 85°C (TC)
Fake Threat In the Open Market: 77 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Other Names: 4430-AZ2115-04CTR,44
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1126581-AZ2115-04C |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 |