Amazing Microelectronic Corp. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AZ1615-01L

Description
Win Source Part Number: 1362309-AZ1615-01L Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 125°C (TC) Fake Threat In the Open Market: 32 pct. Type: Zener REACH Status: Vendor Undefined Mfr: Amazing Package: Strip Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Mounting Type: Surface Mount Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Power Line Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1362309-AZ1615-01L Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 125°C (TC) Fake Threat In the Open Market: 32 pct. Type: Zener REACH Status: Vendor Undefined Mfr: Amazing Package: Strip Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Mounting Type: Surface Mount Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Power Line Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362309-AZ1615-01L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362309-AZ1615-01L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362309-AZ1615-01L
Win Source Part Number: 1362309-AZ1615-01L Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 125°C (TC) Fake Threat In the Open Market: 32 pct. Type: Zener REACH Status: Vendor Undefined Mfr: Amazing Package: Strip Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Mounting Type: Surface Mount Applications: General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Power Line Protection: No

Win Source Part Number: 1362309-AZ1615-01L
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TC)
Fake Threat In the Open Market: 32 pct.
Type: Zener
REACH Status: Vendor Undefined
Mfr: Amazing
Package: Strip
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Mounting Type: Surface Mount
Applications: General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Power Line Protection: No

Buy Now Datasheet
5V TVS Protection Diode - 144-AZ1615-01L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-AZ1615-01L
5V TVS Protection Diode 144-AZ1615-01L
TVS DEVICE HIGH SPEED 1-CH 5V Product overview: AZ1615-01L from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1615-01L can be used for catalog matching and distributor lookup.

TVS DEVICE HIGH SPEED 1-CH 5V Product overview: AZ1615-01L from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1615-01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - AZ1615-01L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
AZ1615-01L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes AZ1615-01L
TVS DEVICE HIGH SPEED 1-CH 5V

TVS DEVICE HIGH SPEED 1-CH 5V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362309-AZ1615-01L 144-AZ1615-01L AZ1615-01L
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOD-323; SC-76, SOD-323 Strip SOD-323; SOD-323
Unlock Full Specs
to access all available technical data