Win Source Part Number: 1159275-AZ1065-06F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT)
Applications: USB
Mounting: SMD (SMT)
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 13V (Typ)
Power Line Protection: No
Package / Case: 10-UDFN Exposed Pad
Supplier Device Package: DFN4120P10E
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 74 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Other Names: 4430-AZ1065-06FTR,44
LOW CAP ESD HIGH SPEED 6-CH 5V Product overview: AZ1065-06F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1065-06F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1159275-AZ1065-06F | 144-AZ1065-06F |
| Product Name | Circuit Protection - TVS - Diodes | 5V TVS Protection Diode |
| Package | 10-UDFN Exposed Pad | Strip |