Amazing Microelectronic Corp. 5V TVS Protection Diode AZ1045-02F

Description
LOW CAP ESD HIGH SPEED 2-CH 5V Product overview: AZ1045-02F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1045-02F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LOW CAP ESD HIGH SPEED 2-CH 5V Product overview: AZ1045-02F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1045-02F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V TVS Protection Diode - 144-AZ1045-02F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-AZ1045-02F
5V TVS Protection Diode 144-AZ1045-02F
LOW CAP ESD HIGH SPEED 2-CH 5V Product overview: AZ1045-02F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1045-02F can be used for catalog matching and distributor lookup.

LOW CAP ESD HIGH SPEED 2-CH 5V Product overview: AZ1045-02F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1045-02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1213897-AZ1045-02F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1213897-AZ1045-02F
Circuit Protection - TVS - Diodes 1213897-AZ1045-02F
Win Source Part Number: 1213897-AZ1045-02F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Cut Tape (CT) Applications: USB Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 12V (Typ) Power Line Protection: No Package / Case: 6-XFDFN Supplier Device Package: DFN1210P6X Temperature Range - Operating: -55°C ~ 85°C (TC) Fake Threat In the Open Market: 67 pct. REACH Status: Vendor Undefined Mfr: Amazing Other Names: 4430-AZ1045-02FTR-ND ,4430-AZ1045-02FTR,4 430-AZ1045-02FCT

Win Source Part Number: 1213897-AZ1045-02F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT)
Applications: USB
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 12V (Typ)
Power Line Protection: No
Package / Case: 6-XFDFN
Supplier Device Package: DFN1210P6X
Temperature Range - Operating: -55°C ~ 85°C (TC)
Fake Threat In the Open Market: 67 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Other Names: 4430-AZ1045-02FTR-ND,4430-AZ1045-02FTR,4430-AZ1045-02FCT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-AZ1045-02F 1213897-AZ1045-02F
Product Name 5V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
Unlock Full Specs
to access all available technical data