Amazing Microelectronic Corp. 3.3V TVS Protection Diode AZ1043-04F

Description
LOW CAP ESD HIGH SPEED 4-CH 3.3V Product overview: AZ1043-04F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1043-04F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LOW CAP ESD HIGH SPEED 4-CH 3.3V Product overview: AZ1043-04F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1043-04F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V TVS Protection Diode - 144-AZ1043-04F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TVS Protection Diode
144-AZ1043-04F
3.3V TVS Protection Diode 144-AZ1043-04F
LOW CAP ESD HIGH SPEED 4-CH 3.3V Product overview: AZ1043-04F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1043-04F can be used for catalog matching and distributor lookup.

LOW CAP ESD HIGH SPEED 4-CH 3.3V Product overview: AZ1043-04F from Amazing is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AZ1043-04F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1114593-AZ1043-04F - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1114593-AZ1043-04F
Circuit Protection - TVS - Diodes 1114593-AZ1043-04F
Win Source Part Number: 1114593-AZ1043-04F Category: Circuit Protection>TVS - Diodes Type: Zener Package: Cut Tape (CT) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4.5V Voltage - Clamping (Max) @ Ipp: 10.5V (Typ) Power Line Protection: No Package / Case: 10-UFDFN Supplier Device Package: DFN2510P10E Temperature Range - Operating: -55°C ~ 85°C (TC) Fake Threat In the Open Market: 77 pct. REACH Status: Vendor Undefined Mfr: Amazing Other Names: 4430-AZ1043-04FCT,44 30-AZ1043-04FTR-ND,4 430-AZ1043-04FTR

Win Source Part Number: 1114593-AZ1043-04F
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Cut Tape (CT)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4.5V
Voltage - Clamping (Max) @ Ipp: 10.5V (Typ)
Power Line Protection: No
Package / Case: 10-UFDFN
Supplier Device Package: DFN2510P10E
Temperature Range - Operating: -55°C ~ 85°C (TC)
Fake Threat In the Open Market: 77 pct.
REACH Status: Vendor Undefined
Mfr: Amazing
Other Names: 4430-AZ1043-04FCT,4430-AZ1043-04FTR-ND,4430-AZ1043-04FTR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-AZ1043-04F 1114593-AZ1043-04F
Product Name 3.3V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
Unlock Full Specs
to access all available technical data