Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BALL TRANSFER UNITS (BTU)
ALWAYSE ENGINEERING LIMITED
ACR35LH -- BALL TRANSFER UNITS
Alwayse Engineering Limited
Ball Transfer Units
ACR35LH
Description
Float-on castor, 35mm rubber ball L/H
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Float-on castor, 35mm rubber ball L/H
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Transfer Units
7431331
Ball Transfer Units
7431331
Float-on castor, 35mm rubber ball L/H
Float-on castor, 35mm rubber ball L/H
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Ball Transfer Units (BTU)
Product Number
7431331
Product Name
Ball Transfer Units
Maximum Load
33.08 lbs (15 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Links-Japan, LLC
Planeveyor Press molded products
PVP30J
Specs
Maximum Load
17.62 lbs (7.99 kg)
Weight
0.084 lbs (0.0380 kg)
Ball Material
POM *1
View Details
SKF/Global
Hi-tech Ball Transfer Units
BT 6025 Series
Specs
Maximum Load
220.00 to 705.00 lbs (99.77 to 320 kg)
Ball Size
1.00 inch (25.4 mm)
Barrel Diameter
2.00 inch (50.8 mm)
View Details
2
suppliers
NBK America LLC
Ball Rollers - Round Type
BRURS-28-N
Specs
Maximum Load
12.36 lbs (5.61 kg)
Weight
0.093 lbs (0.0420 kg)
Ball Material
Stainless Steel; SUS304
View Details
J. W. Winco, Inc.
GN 509.3
View Details