Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BALL TRANSFER UNITS (BTU)
ALWAYSE ENGINEERING LIMITED
10001300 -- BALL TRANSFER UNITS
Alwayse Engineering Limited
Ball Transfer Units
10001300
Description
ALWAYSE 25.4MM FLANGE FIXING BALL TRANSF
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ALWAYSE 25.4MM FLANGE FIXING BALL TRANSF
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Transfer Units
2006373
Ball Transfer Units
2006373
ALWAYSE 25.4MM FLANGE FIXING BALL TRANSF
ALWAYSE 25.4MM FLANGE FIXING BALL TRANSF
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Ball Transfer Units (BTU)
Product Number
2006373
Product Name
Ball Transfer Units
Maximum Load
121.28 lbs (55 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Links-Japan, LLC
Planeveyor Cutting flange type
PV50FS
Specs
Maximum Load
110.15 lbs (49.96 kg)
Weight
0.243 lbs (0.1100 kg)
Ball Material
SUS440C
View Details
Hudson Bearings, Inc.
Flange Mounted Ball Transfers
BT-1-1/2SS
Specs
Maximum Load
250.00 lbs (113 kg)
Ball Material
Stainless Steel
Mounting
Flange Mount
View Details
SKF/Global
Loose Fit Ball Transfer
BT 1004 Series
Specs
Maximum Load
22.00 to 121.00 lbs (9.98 to 54.88 kg)
Ball Size
1.00 inch (25.4 mm)
Barrel Diameter
1.16 to 1.78 inch (29.5 to 45.2 mm)
View Details
2
suppliers
SKF/North America
Ball Transfers - Hevi-Load
SKF-7152
Specs
Maximum Load
2204.00 lbs (1000 kg)
Ball Size
1.50 inch (38.1 mm)
Mounting
Flange Mount; Countersunk Flange Mount
View Details