Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Stainless Steel MAT-THP425SS

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M12 x 1.75; Thread Length: 40 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M12 x 1.75; Thread Length: 40 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel - MAT-THP425SS - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel
MAT-THP425SS
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel MAT-THP425SS
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M12 x 1.75; Thread Length: 40 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M12 x 1.75; Thread Length: 40 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-THP425SS
Product Name Clamp Handle; Threaded Stud, T-Shape, Stainless Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Stainless Steel
Handle Material Metal
Material Description Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Handles - 164-1427T3BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
BAR HANDLE EXT - DSI-3310-30-30E - DSI-3310-30-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details