Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Steel MAT-THP413

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M8 x 1.25; Thread Length: 50 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M8 x 1.25; Thread Length: 50 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Steel - MAT-THP413 - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Steel
MAT-THP413
Clamp Handle; Threaded Stud, T-Shape, Steel MAT-THP413
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M8 x 1.25; Thread Length: 50 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M8 x 1.25; Thread Length: 50 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-THP413
Product Name Clamp Handle; Threaded Stud, T-Shape, Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427U3BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 7174 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Ergostyle Soft-touch Tapered Handle - PG-SOFT - Imao-Fixtureworks
Specs
Handle Type TaperedHandle
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details