Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Stainless Steel MAT-THP403SS

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 x .8; Thread Length: 20 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 x .8; Thread Length: 20 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel - MAT-THP403SS - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel
MAT-THP403SS
Clamp Handle; Threaded Stud, T-Shape, Stainless Steel MAT-THP403SS
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 x .8; Thread Length: 20 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M5 x .8; Thread Length: 20 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-THP403SS
Product Name Clamp Handle; Threaded Stud, T-Shape, Stainless Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Stainless Steel
Handle Material Metal
Material Description Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 36-8356-ND - DigiKey
Keystone Electronics Corp.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Front
View Details
2 suppliers
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34316 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
NBG Assembly housing - NBG - NBG311 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details