Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Steel MAT-THP403

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 x .8; Thread Length: 20 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 x .8; Thread Length: 20 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Steel - MAT-THP403 - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Steel
MAT-THP403
Clamp Handle; Threaded Stud, T-Shape, Steel MAT-THP403
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M5 x .8; Thread Length: 20 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M5 x .8; Thread Length: 20 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-THP403
Product Name Clamp Handle; Threaded Stud, T-Shape, Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 4 inches (102 mm)
Screw Thread Specifications 10-32
View Details
3 suppliers
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Cam Levers Adjustable External Thread - 40135 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Assembly housing MBGAC - MBGAC - MBGAC466 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details