Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Steel MAT-THP3045OR

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Length: 2.48 in
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Length: 2.48 in

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Steel - MAT-THP3045OR - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Steel
MAT-THP3045OR
Clamp Handle; Threaded Stud, T-Shape, Steel MAT-THP3045OR
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Length: 2.48 in

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: 5/16-18; Thread Length: 2.48 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-THP3045OR
Product Name Clamp Handle; Threaded Stud, T-Shape, Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Control-panel Handle - CPH - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Black Matte
Handle Material Metal
View Details
Steel Clamping Levers - 16602 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details
Oval Aluminum Handle - 540 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers