Morton Machine Works Clamp Handle; Threaded Hole; T-Shape; Steel MAT-THP207OR

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M10 X 1.50; Thread Depth: 14 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M10 X 1.50; Thread Depth: 14 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Hole; T-Shape; Steel - MAT-THP207OR - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Hole; T-Shape; Steel
MAT-THP207OR
Clamp Handle; Threaded Hole; T-Shape; Steel MAT-THP207OR
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M10 X 1.50; Thread Depth: 14 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M10 X 1.50; Thread Depth: 14 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-THP207OR
Product Name Clamp Handle; Threaded Hole; T-Shape; Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 9110 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Ergonomic Style Steel Handles - 22050 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M6
View Details