Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH424

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M12 x 1.75; Thread Length: 32 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M12 x 1.75; Thread Length: 32 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Steel - MAT-TH424 - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Steel
MAT-TH424
Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH424
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M12 x 1.75; Thread Length: 32 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M12 x 1.75; Thread Length: 32 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-TH424
Product Name Clamp Handle; Threaded Stud, T-Shape, Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427W3BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Type Screw Holes, Back
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 486 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Pull Handle - PH7-PA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Gray / Black
Handle Material Plastic
Material Description Handle: Glass-fiber Reinforced Polyamide
View Details