Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH309

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 1/2-13; Thread Length: 1.97 in
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 1/2-13; Thread Length: 1.97 in

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Steel - MAT-TH309 - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Steel
MAT-TH309
Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH309
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 1/2-13; Thread Length: 1.97 in

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: 1/2-13; Thread Length: 1.97 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-TH309
Product Name Clamp Handle; Threaded Stud, T-Shape, Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1333-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
View Details
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Collapsible Handle - SR1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Chrome Plated; Black
Features Grips (optional feature)
View Details