Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH3085OR

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 1/2-13; Thread Length: 1.57 in
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 1/2-13; Thread Length: 1.57 in

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Steel - MAT-TH3085OR - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Steel
MAT-TH3085OR
Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH3085OR
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 1/2-13; Thread Length: 1.57 in

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: 1/2-13; Thread Length: 1.57 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-TH3085OR
Product Name Clamp Handle; Threaded Stud, T-Shape, Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427U3-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Type Screw Holes, Back
View Details
2 suppliers
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 519 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Flat Adjustable Handle - HKF, HKR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Black or Orange Coated
Features Locking/Latching
View Details