Morton Machine Works Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH3045

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Length: 2.48 in
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Length: 2.48 in

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Stud, T-Shape, Steel - MAT-TH3045 - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Stud, T-Shape, Steel
MAT-TH3045
Clamp Handle; Threaded Stud, T-Shape, Steel MAT-TH3045
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Length: 2.48 in

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: 5/16-18; Thread Length: 2.48 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-TH3045
Product Name Clamp Handle; Threaded Stud, T-Shape, Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Revolving Fold Away Handles by ELESA® - 33633 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Camlocks - 2538523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Locking/Latching; Key Lock
Material Description Die Cast Zinc
View Details
LARGE HANDLE WITH LATCH - MDHL-SPC540 - MDHL-SPC540 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 19.69 inches (500 mm)
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details