Morton Machine Works Clamp Handle; Threaded Hole; T-Shape; Steel MAT-TH205

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M8 X 1.25; Thread Depth: 10 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M8 X 1.25; Thread Depth: 10 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Hole; T-Shape; Steel - MAT-TH205 - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Hole; T-Shape; Steel
MAT-TH205
Clamp Handle; Threaded Hole; T-Shape; Steel MAT-TH205
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M8 X 1.25; Thread Depth: 10 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M8 X 1.25; Thread Depth: 10 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-TH205
Product Name Clamp Handle; Threaded Hole; T-Shape; Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 481 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Handles - HM1319-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Clips
View Details
BAR HANDLE INT - DSI-3310-20-20I - DSI-3310-20-20I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details