Morton Machine Works Clamp Handle; Threaded Hole; T-Shape; Steel MAT-TH203

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M6 X 1.0; Thread Depth: 8 mm
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M6 X 1.0; Thread Depth: 8 mm

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Hole; T-Shape; Steel - MAT-TH203 - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Hole; T-Shape; Steel
MAT-TH203
Clamp Handle; Threaded Hole; T-Shape; Steel MAT-TH203
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: M6 X 1.0; Thread Depth: 8 mm

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: M6 X 1.0; Thread Depth: 8 mm

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-TH203
Product Name Clamp Handle; Threaded Hole; T-Shape; Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 521 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Handles - 164-1427G3BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
STAINLESS STEEL HANDLE - EC-120/M - EC-120/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details