Morton Machine Works Clamp Handle; Threaded Hole; T-Shape; Steel MAT-TH105OR

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Depth: .40 in
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Depth: .40 in

Suppliers

Company
Product
Description
Supplier Links
Clamp Handle; Threaded Hole; T-Shape; Steel - MAT-TH105OR - Reid Supply
Norton Shores, MI, United States
Clamp Handle; Threaded Hole; T-Shape; Steel
MAT-TH105OR
Clamp Handle; Threaded Hole; T-Shape; Steel MAT-TH105OR
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Thread Size: 5/16-18; Thread Depth: .40 in

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Thread Size: 5/16-18; Thread Depth: .40 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number MAT-TH105OR
Product Name Clamp Handle; Threaded Hole; T-Shape; Steel
Handle Type T-handle (Tee)
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1291-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 489 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Stainless Steel Handle - MH17 / MH18 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Metal
View Details