Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REAMERS
ALVORD-POLK, INC.
12511 --
Alvord-Polk, Inc.
12511
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Alvord-Polk, Inc.
Millersburg, PA, USA
12511
12511
Supplier's Site
Technical Specifications
Alvord-Polk, Inc.
Product Category
Reamers
Product Number
12511
Reamer Type
Morse Taper
Product Packaging
Individual Reamer
Reaming Application
General Purpose
Size Units
Wire Gauge
Designation
5
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hand Reamers
2879226
Specs
OAL
1.89 inch (48 mm)
Material
Aluminium, Steel
View Details
SCT - Scientific Cutting Tools, Inc.
Port Tool
MS21921
Specs
Product Packaging
Individual Reamer
Size Units
Fractional
Diameter
0.400 to 1.550 inch (10.2 to 39.4 mm)
View Details
Universal Cutting Tools, Inc.
Chucking Reamer 300-1/8
300-1/8
Specs
Reamer Type
Chucking
Product Packaging
Individual Reamer
Size Units
Fractional
View Details
Superior Tool Service, Inc.
1/8" (.125) dia. x 4" OAL Carbide Tapered Drill Reamer
640-1250-4 TDR
Specs
Reamer Type
Tapered Drill Reamer
Product Packaging
Individual Reamer
Reaming Application
General Purpose
View Details