TRANSFORMER, 115 VAC INPUT, 24/28 VAC OUTPUT, 100VA, OPEN FRAME. FREE 2 YEAR RADWELL WARRANTY
TRANSFORMER; Chassis Mount Transformer Type:Open Style Control and Safety Isolating; Secondary Voltages:24V, 28V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:4A
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | 17655041 | 37C4060 |
| Product Name | Control Transformer | Transformer; Chassis Mount Transformer Type Altronix |
| Input Voltage | 28 to 115 volts |