Boston Gear Worms

Description
Overview When used with worm gears, Boston Gear worms provide an effective answer for power transmission applications requiring high ratio speed reduction in a limited space using right angle (90°), non-intersecting shafts. Manufactured from acetal, nylon, and hardened and unhardened steel, they offer the smoothest, quietest form of gearing when properly applied. Because the efficiency of a worm gear drive depends on the lead angle and number of starts on the worm, it's important to keep the ratio as low as possible. It is equally important that worms and worm gears used together must have the same diametral pitch and threads. Features and Benefits Boston Gear's 90°, non-intersecting shaft applications answer highly specialized power transmission needs. Our worms offer the smoothest, quietest form of gearing They provide effective high-ratio speed reduction in minimal space. Their efficiency is easily increased by using lower ratios. With some ratios, there is resistance to back-driving. Sample Applications Packaging machinery Material handling Shrink wrapping Conveyors Pallet loaders Machine tools Indexing equipment Food processing machinery
Description
Overview When used with worm gears, Boston Gear worms provide an effective answer for power transmission applications requiring high ratio speed reduction in a limited space using right angle (90°), non-intersecting shafts. Manufactured from acetal, nylon, and hardened and unhardened steel, they offer the smoothest, quietest form of gearing when properly applied. Because the efficiency of a worm gear drive depends on the lead angle and number of starts on the worm, it's important to keep the ratio as low as possible. It is equally important that worms and worm gears used together must have the same diametral pitch and threads. Features and Benefits Boston Gear's 90°, non-intersecting shaft applications answer highly specialized power transmission needs. Our worms offer the smoothest, quietest form of gearing They provide effective high-ratio speed reduction in minimal space. Their efficiency is easily increased by using lower ratios. With some ratios, there is resistance to back-driving. Sample Applications Packaging machinery Material handling Shrink wrapping Conveyors Pallet loaders Machine tools Indexing equipment Food processing machinery

Suppliers

Company
Product
Description
Supplier Links
Worms -  - Boston Gear
Quincy, MA, USA
Worms
Worms
Overview When used with worm gears, Boston Gear worms provide an effective answer for power transmission applications requiring high ratio speed reduction in a limited space using right angle (90°), non-intersecting shafts. Manufactured from acetal, nylon, and hardened and unhardened steel, they offer the smoothest, quietest form of gearing when properly applied. Because the efficiency of a worm gear drive depends on the lead angle and number of starts on the worm, it's important to keep the ratio as low as possible. It is equally important that worms and worm gears used together must have the same diametral pitch and threads. Features and Benefits Boston Gear's 90°, non-intersecting shaft applications answer highly specialized power transmission needs. Our worms offer the smoothest, quietest form of gearing They provide effective high-ratio speed reduction in minimal space. Their efficiency is easily increased by using lower ratios. With some ratios, there is resistance to back-driving. Sample Applications Packaging machinery Material handling Shrink wrapping Conveyors Pallet loaders Machine tools Indexing equipment Food processing machinery

Overview

When used with worm gears, Boston Gear worms provide an effective answer for power transmission applications requiring high ratio speed reduction in a limited space using right angle (90°), non-intersecting shafts. Manufactured from acetal, nylon, and hardened and unhardened steel, they offer the smoothest, quietest form of gearing when properly applied.

Because the efficiency of a worm gear drive depends on the lead angle and number of starts on the worm, it's important to keep the ratio as low as possible. It is equally important that worms and worm gears used together must have the same diametral pitch and threads.

Features and Benefits

  • Boston Gear's 90°, non-intersecting shaft applications answer highly specialized power transmission needs.
  • Our worms offer the smoothest, quietest form of gearing
  • They provide effective high-ratio speed reduction in minimal space.
  • Their efficiency is easily increased by using lower ratios.
  • With some ratios, there is resistance to back-driving.

Sample Applications

  • Packaging machinery
  • Material handling
    • Shrink wrapping
    • Conveyors
    • Pallet loaders
  • Machine tools
  • Indexing equipment
  • Food processing machinery
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Gears
Product Name Worms
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK05200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK AG5-60R1E24, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 5216351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details