Altra Industrial Motion Pipe and Coupling WE20H-2 1/8

Description
2-1/8 INCH BORE, 1/2 INCH X 1/4 INCH KEYWAY WIDTH X DEPTH, 4.48 INCH HUB, WE20 FLEXIBLE COUPLING SHAFT HUB 4.48 INCH OD, 2.06 INCH OAL, STEEL, TYPE BTS. FREE 2 YEAR RADWELL WARRANTY
Description
2-1/8 INCH BORE, 1/2 INCH X 1/4 INCH KEYWAY WIDTH X DEPTH, 4.48 INCH HUB, WE20 FLEXIBLE COUPLING SHAFT HUB 4.48 INCH OD, 2.06 INCH OAL, STEEL, TYPE BTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 119200171 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
119200171
Pipe and Coupling 119200171
2-1/8 INCH BORE, 1/2 INCH X 1/4 INCH KEYWAY WIDTH X DEPTH, 4.48 INCH HUB, WE20 FLEXIBLE COUPLING SHAFT HUB 4.48 INCH OD, 2.06 INCH OAL, STEEL, TYPE BTS. FREE 2 YEAR RADWELL WARRANTY

2-1/8 INCH BORE, 1/2 INCH X 1/4 INCH KEYWAY WIDTH X DEPTH, 4.48 INCH HUB, WE20 FLEXIBLE COUPLING SHAFT HUB 4.48 INCH OD, 2.06 INCH OAL, STEEL, TYPE BTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 119200171
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
Two-Piece Junior Coupling, 16 / 14mm Bore, 52mm Outside Diameter, 54mm Overall Length. Material- Nylon. - S5911YMJR241614 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Two Piece Clamping Style
Units Metric Design Arrangement
Bore 1 0.6299 inch (16 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details