Altra Industrial Motion Shaft Coupling WE10H

Description
COUPLING, DURA-FLEX QD BUSHED HUB, COUPLING SIZE: WE10, TYPE: TIRE COUPLING, BUSHING SIZE: SDS, LOW CARBON STEEL, MAX RPM: 7500, TEMPERATURE RATING: -40 TO 200 DEGREES FARENHEIT, TORQUE RATE: 1450 IN-LB, SHAFT HUB. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING, DURA-FLEX QD BUSHED HUB, COUPLING SIZE: WE10, TYPE: TIRE COUPLING, BUSHING SIZE: SDS, LOW CARBON STEEL, MAX RPM: 7500, TEMPERATURE RATING: -40 TO 200 DEGREES FARENHEIT, TORQUE RATE: 1450 IN-LB, SHAFT HUB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 123313697 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
123313697
Shaft Coupling 123313697
COUPLING, DURA-FLEX QD BUSHED HUB, COUPLING SIZE: WE10, TYPE: TIRE COUPLING, BUSHING SIZE: SDS, LOW CARBON STEEL, MAX RPM: 7500, TEMPERATURE RATING: -40 TO 200 DEGREES FARENHEIT, TORQUE RATE: 1450 IN-LB, SHAFT HUB. FREE 2 YEAR RADWELL WARRANTY

COUPLING, DURA-FLEX QD BUSHED HUB, COUPLING SIZE: WE10, TYPE: TIRE COUPLING, BUSHING SIZE: SDS, LOW CARBON STEEL, MAX RPM: 7500, TEMPERATURE RATING: -40 TO 200 DEGREES FARENHEIT, TORQUE RATE: 1450 IN-LB, SHAFT HUB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 123313697
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hub with 0.375
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details