Altra Industrial Motion Bushing SH34

Description
3/4 INCH BORE, 3/16 INCH KEYWAY WIDTH X 3/32 INCH KEYWAY DEPTH, TYPE SH SPROCKET BUSHING 1.871 TO 2.6875 INCH OD, 3,500 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
3/4 INCH BORE, 3/16 INCH KEYWAY WIDTH X 3/32 INCH KEYWAY DEPTH, TYPE SH SPROCKET BUSHING 1.871 TO 2.6875 INCH OD, 3,500 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 51613822 - Radwell International
Willingboro, NJ, United States
Bushing
51613822
Bushing 51613822
3/4 INCH BORE, 3/16 INCH KEYWAY WIDTH X 3/32 INCH KEYWAY DEPTH, TYPE SH SPROCKET BUSHING 1.871 TO 2.6875 INCH OD, 3,500 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

3/4 INCH BORE, 3/16 INCH KEYWAY WIDTH X 3/32 INCH KEYWAY DEPTH, TYPE SH SPROCKET BUSHING 1.871 TO 2.6875 INCH OD, 3,500 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 51613822
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-5/8-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6250 inch (41.27 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 08DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.4980 to 0.4990 inch (12.65 to 12.67 mm)
View Details
0.753
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7530 inch (19.13 mm)
View Details