Boston Gear Mounted Pillow Blocks SH (High backing)

Description
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses
Description
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Suppliers

Company
Product
Description
Supplier Links
Mounted Pillow Blocks - SH (High backing) - Boston Gear
Quincy, MA, USA
Mounted Pillow Blocks
SH (High backing)
Mounted Pillow Blocks SH (High backing)
Overview Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings. Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy re-lubrication. Sample Applications Material handling Conveyors Packaging machinery Shrink wrappers Printing presses

Overview

Boston Gear offers a comprehensive selection of pillow blocks that include non-metallic inserts in a non-metallic base for washdown duty service; spherical bearings with extended inner races with setscrews; or eccentric locking collars in stamped steel, ductile iron, or cast iron housings.

Features and Benefits

  • Spherical OD bearing.
  • Positive locking by setscrews or eccentric locking collar ensures smooth operation.
  • Washdown units accommodate special manufacturing environments.
  • Synthetic lip-type seals with steel flingers.
  • Grease fitting on cast iron housings for easy re-lubrication.

Sample Applications

  • Material handling
  • Conveyors
  • Packaging machinery
  • Shrink wrappers
  • Printing presses
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Pillow Block Bearings
Product Number SH (High backing)
Product Name Mounted Pillow Blocks
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
5mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1805E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 0.8750 inch (22.22 mm)
View Details