Altra Industrial Motion Bushing SDS178

Description
1-7/8 INCH BORE, 1/2 INCH KEYWAY WIDTH X 1/16 INCH KEYWAY DEPTH, TYPE SDS SPROCKET BUSHING 2.1875 TO 3.1875 INCH OD, 5,000 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
1-7/8 INCH BORE, 1/2 INCH KEYWAY WIDTH X 1/16 INCH KEYWAY DEPTH, TYPE SDS SPROCKET BUSHING 2.1875 TO 3.1875 INCH OD, 5,000 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 51622349 - Radwell International
Willingboro, NJ, United States
Bushing
51622349
Bushing 51622349
1-7/8 INCH BORE, 1/2 INCH KEYWAY WIDTH X 1/16 INCH KEYWAY DEPTH, TYPE SDS SPROCKET BUSHING 2.1875 TO 3.1875 INCH OD, 5,000 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

1-7/8 INCH BORE, 1/2 INCH KEYWAY WIDTH X 1/16 INCH KEYWAY DEPTH, TYPE SDS SPROCKET BUSHING 2.1875 TO 3.1875 INCH OD, 5,000 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 51622349
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-1/2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.5000 inch (38.10 mm)
View Details
DP4-B™ Metal-Polymer Dry Plain Bearings - 05O DB4-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details
1.002
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.0020 inch (25.45 mm)
View Details