Altra Industrial Motion Bushing SD78

Description
BUSHING W/KEYWAY 7/8X3/16X3/32IN TYPE QD. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING W/KEYWAY 7/8X3/16X3/32IN TYPE QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 68196960 - Radwell International
Willingboro, NJ, United States
Bushing
68196960
Bushing 68196960
BUSHING W/KEYWAY 7/8X3/16X3/32IN TYPE QD. FREE 2 YEAR RADWELL WARRANTY

BUSHING W/KEYWAY 7/8X3/16X3/32IN TYPE QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 68196960
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0808DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3139 to 0.3144 inch (7.97 to 7.99 mm)
View Details
Bonded Bushes - 3011407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bearing ID 0.4724 inch (12.00 mm)
Bearing OD 1.2598 inch (32.00 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details