Altra Industrial Motion Bushing SD1716

Description
1-7/16 INCH BORE, 3/8 INCH KEYWAY WIDTH X 3/16 INCH KEYWAY DEPTH, TYPE SD SPROCKET BUSHING 2.1875 TO 3.1875 INCH OD, 5,000 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
1-7/16 INCH BORE, 3/8 INCH KEYWAY WIDTH X 3/16 INCH KEYWAY DEPTH, TYPE SD SPROCKET BUSHING 2.1875 TO 3.1875 INCH OD, 5,000 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 57016373 - Radwell International
Willingboro, NJ, United States
Bushing
57016373
Bushing 57016373
1-7/16 INCH BORE, 3/8 INCH KEYWAY WIDTH X 3/16 INCH KEYWAY DEPTH, TYPE SD SPROCKET BUSHING 2.1875 TO 3.1875 INCH OD, 5,000 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

1-7/16 INCH BORE, 3/8 INCH KEYWAY WIDTH X 3/16 INCH KEYWAY DEPTH, TYPE SD SPROCKET BUSHING 2.1875 TO 3.1875 INCH OD, 5,000 IN/LB TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 57016373
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-3/4-3 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.7500 inch (19.05 mm)
View Details
DU® Metal-Polymer Composite PTFE Bearings - 11 DU - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.377
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3770 inch (9.58 mm)
View Details