Warner Linear Power Supply SBC-AC

Description
Input: 85-264 volts AC Output: 12volts @ 5.4amps, 24volts @ 2.7amps Input Cable: Standard: 6ft (1.829m) ( open end, tinned cable Optional: 6ft (1.829m) with 115 VAC 3 prong plug Output Cable: 1ft (.30m) length cable with 2-pin Packard 76 (for M-Track 1) Optional extension cables can be ordered in 5-25ft (1.524-7.62m) lengths Enclosure: 4.72” x 4.72” x 3.15” (119.89mm L x 119.89mm W x 80.01mm H) polycarbonate housing NEMA 4, 4x, 12, 13 Operating Temperature: -30º F to 140º F (-34ºC to 60ºC) Ratings: CE, TUV, UL/cUL Conducted EMI meets EN55022 and ROHS Protection: External fuse provided Switching: No switch or DPDT momentary switch
Datasheet
Description
Input: 85-264 volts AC Output: 12volts @ 5.4amps, 24volts @ 2.7amps Input Cable: Standard: 6ft (1.829m) ( open end, tinned cable Optional: 6ft (1.829m) with 115 VAC 3 prong plug Output Cable: 1ft (.30m) length cable with 2-pin Packard 76 (for M-Track 1) Optional extension cables can be ordered in 5-25ft (1.524-7.62m) lengths Enclosure: 4.72” x 4.72” x 3.15” (119.89mm L x 119.89mm W x 80.01mm H) polycarbonate housing NEMA 4, 4x, 12, 13 Operating Temperature: -30º F to 140º F (-34ºC to 60ºC) Ratings: CE, TUV, UL/cUL Conducted EMI meets EN55022 and ROHS Protection: External fuse provided Switching: No switch or DPDT momentary switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - SBC-AC - Warner Linear
Belvidere, IL, USA
Power Supply
SBC-AC
Power Supply SBC-AC
Input: 85-264 volts AC Output: 12volts @ 5.4amps, 24volts @ 2.7amps Input Cable: Standard: 6ft (1.829m) ( open end, tinned cable Optional: 6ft (1.829m) with 115 VAC 3 prong plug Output Cable: 1ft (.30m) length cable with 2-pin Packard 76 (for M-Track 1) Optional extension cables can be ordered in 5-25ft (1.524-7.62m) lengths Enclosure: 4.72” x 4.72” x 3.15” (119.89mm L x 119.89mm W x 80.01mm H) polycarbonate housing NEMA 4, 4x, 12, 13 Operating Temperature: -30º F to 140º F (-34ºC to 60ºC) Ratings: CE, TUV, UL/cUL Conducted EMI meets EN55022 and ROHS Protection: External fuse provided Switching: No switch or DPDT momentary switch

Input: 85-264 volts AC
Output: 12volts @ 5.4amps, 24volts @ 2.7amps
Input Cable:
Standard: 6ft (1.829m) ( open end, tinned cable
Optional: 6ft (1.829m) with 115 VAC 3 prong plug
Output Cable:
1ft (.30m) length cable with 2-pin Packard 76 (for M-Track 1) Optional extension cables can be ordered in 5-25ft (1.524-7.62m) lengths
Enclosure: 4.72” x 4.72” x 3.15” (119.89mm L x 119.89mm W x 80.01mm H) polycarbonate housing NEMA 4, 4x, 12, 13
Operating Temperature: -30º F to 140º F (-34ºC to 60ºC)
Ratings: CE, TUV, UL/cUL Conducted EMI meets EN55022 and ROHS
Protection: External fuse provided
Switching: No switch or DPDT momentary switch

Supplier's Site Datasheet

Technical Specifications

  Warner Linear
Product Category Power Supplies
Product Number SBC-AC
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details