Boston Gear Rack Change Gears

Description
Overview Boston Gear change gears are used primarily on machine tools to provide different cutting speeds while using a constant speed input. All Boston Gear change gears are manufactured with a double key to accept the compound steel bushings that connect two gears together, allowing them to spin on an intermediate shaft. The change gears we stock range from 20-tooth through 128-tooth gears, in one tooth increments, depending upon the diametral pitch, for a nearly infinite number of ratio possibilities. Be sure to ask for the Boston Gear compound steel bushings designed specifically for use with these gears. Features and Benefits With 20 to 128 teeth, our change gears offer an almost infinite number of ratio possibilities. A PA of 14 1/2° ensures smooth, quiet operation. These change gears are available in both steel and cast iron to suit a variety of application requirements. Compound steel bushings specifically designed for these change gears are available to maximize performance. Boston Gear's change gears are available via our Guaranteed Same Day Shipment Program to ensure timely delivery. Sample Applications Machine tools Lathes Drill presses Feed drives Indexing machines
Description
Overview Boston Gear change gears are used primarily on machine tools to provide different cutting speeds while using a constant speed input. All Boston Gear change gears are manufactured with a double key to accept the compound steel bushings that connect two gears together, allowing them to spin on an intermediate shaft. The change gears we stock range from 20-tooth through 128-tooth gears, in one tooth increments, depending upon the diametral pitch, for a nearly infinite number of ratio possibilities. Be sure to ask for the Boston Gear compound steel bushings designed specifically for use with these gears. Features and Benefits With 20 to 128 teeth, our change gears offer an almost infinite number of ratio possibilities. A PA of 14 1/2° ensures smooth, quiet operation. These change gears are available in both steel and cast iron to suit a variety of application requirements. Compound steel bushings specifically designed for these change gears are available to maximize performance. Boston Gear's change gears are available via our Guaranteed Same Day Shipment Program to ensure timely delivery. Sample Applications Machine tools Lathes Drill presses Feed drives Indexing machines

Suppliers

Company
Product
Description
Supplier Links
Rack Change Gears -  - Boston Gear
Quincy, MA, USA
Rack Change Gears
Rack Change Gears
Overview Boston Gear change gears are used primarily on machine tools to provide different cutting speeds while using a constant speed input. All Boston Gear change gears are manufactured with a double key to accept the compound steel bushings that connect two gears together, allowing them to spin on an intermediate shaft. The change gears we stock range from 20-tooth through 128-tooth gears, in one tooth increments, depending upon the diametral pitch, for a nearly infinite number of ratio possibilities. Be sure to ask for the Boston Gear compound steel bushings designed specifically for use with these gears. Features and Benefits With 20 to 128 teeth, our change gears offer an almost infinite number of ratio possibilities. A PA of 14 1/2° ensures smooth, quiet operation. These change gears are available in both steel and cast iron to suit a variety of application requirements. Compound steel bushings specifically designed for these change gears are available to maximize performance. Boston Gear's change gears are available via our Guaranteed Same Day Shipment Program to ensure timely delivery. Sample Applications Machine tools Lathes Drill presses Feed drives Indexing machines

Overview

Boston Gear change gears are used primarily on machine tools to provide different cutting speeds while using a constant speed input. All Boston Gear change gears are manufactured with a double key to accept the compound steel bushings that connect two gears together, allowing them to spin on an intermediate shaft. The change gears we stock range from 20-tooth through 128-tooth gears, in one tooth increments, depending upon the diametral pitch, for a nearly infinite number of ratio possibilities. Be sure to ask for the Boston Gear compound steel bushings designed specifically for use with these gears.

Features and Benefits

  • With 20 to 128 teeth, our change gears offer an almost infinite number of ratio possibilities.
  • A PA of 14 1/2° ensures smooth, quiet operation.
  • These change gears are available in both steel and cast iron to suit a variety of application requirements.
  • Compound steel bushings specifically designed for these change gears are available to maximize performance.
  • Boston Gear's change gears are available via our Guaranteed Same Day Shipment Program to ensure timely delivery.

Sample Applications

  • Machine tools
  • Lathes
  • Drill presses
  • Feed drives
  • Indexing machines
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Gears
Product Name Rack Change Gears
Gear Type Change
Number of Teeth 20 to 128
Design English
Unlock Full Specs
to access all available technical data

Similar Products

24DP, 72 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N24072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 72
Pressure Angle 14.5°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details