MODEL 55 -- SAE JOINT / TELESCOPIC SHAFT
Ameridrives Power Transmission
SAE Joint / Telescopic Shaft
Model 55
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 55 |
Model 55 |
Model 55 |
|
Product Name
|
SAE Joint / Telescopic Shaft |
SAE Joint / Short Coupled |
SAE Joint / Fixed Length |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
22 degrees
|
22 degrees
|
22 degrees
|
|
Maximum Torque
|
52800 In-lbs (60882 kg-cm)
|
52800 In-lbs (60882 kg-cm)
|
52800 In-lbs (60882 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Operating Angle
25 degrees
Maximum Speed
1750 rpm
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
1.26 to 2.28 inch (32 to 58 mm)
Bore
0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Joint Type
Single (optional feature); Double (optional feature)
Hub Bore
Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
Operating Angle
45 degrees
View Details