MODEL 435 -- METRIC JOINT / SHORT COUPLED
Ameridrives Power Transmission
Metric Joint / Short Coupled
Model 435
Suppliers
Metric Joint / Short Coupled
Model 435
Metric Joint / Fixed Length
Model 435
Metric Joint / Telescopic Shaft
Model 435
Technical Specifications
|
Product Category
|
Universal Joints |
|
Product Number
|
Model 435 |
|
Product Name
|
Metric Joint / Short Coupled |
|
Joint Type
|
Double
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Maximum Torque
17.7 In-lbs (20.41 kg-cm)
Material
Plastic
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
1.26 to 2.28 inch (32 to 58 mm)
Bore
0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Material
Chrome Vanadium Steel
OAL
0.99 inch (25 mm)
View Details
Joint Type
Single (optional feature); Double (optional feature)
Hub Bore
Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
Weight
0.22 to 26.46 lbs (0.10 to 12.00 kg)
View Details