MODEL 37 -- SAE JOINT / SHORT COUPLED
Ameridrives Power Transmission
SAE Joint / Short Coupled
Model 37
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 37 |
Model 37 |
Model 37 |
|
Product Name
|
SAE Joint / Short Coupled |
SAE Joint / Telescopic Shaft |
SAE Joint / Fixed Length |
|
Joint Type
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
|
Operating Angle
|
20 degrees
|
20 degrees
|
20 degrees
|
|
Maximum Torque
|
27120 In-lbs (31271 kg-cm)
|
27120 In-lbs (31271 kg-cm)
|
27120 In-lbs (31271 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Joint Type
Double
Operating Angle
90 degrees
Maximum Speed
1000 rpm
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Maximum Torque
16 In-lbs (18.45 kg-cm)
Material
Plastic
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Single
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
View Details
Joint Type
Single
Hub Bore
Round
Operating Angle
3 to 30 degrees
View Details