MODEL 285 -- METRIC JOINT / SHORT COUPLED
Ameridrives Power Transmission
Metric Joint / Short Coupled
Model 285
Suppliers
Metric Joint / Short Coupled
Model 285
Metric Joint / Telescopic Shaft
Model 285
Metric Joint / Fixed Length
Model 285
Technical Specifications
|
Product Category
|
Universal Joints |
|
Product Number
|
Model 285 |
|
Product Name
|
Metric Joint / Short Coupled |
|
Joint Type
|
Double
|
|
Hub Bore
|
Round
|
|
Operating Angle
|
15 degrees
|
|
Maximum Torque
|
537973 In-lbs (620316 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Single
Maximum Torque
18 In-lbs (20.76 kg-cm)
Material
Plastic
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
Bore
0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Ameridrives Power Transmission
Joint Type
Double
Hub Bore
Round
Operating Angle
15 degrees
View Details