Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts.
. N/A
| Reid Supply | |
|---|---|
| Product Category | Gears |
| Product Number | GE-2048 |
| Gear Type | Spur |
| Number of Teeth | 48 |
| Design | English |
| Gear Center | Center Bore |
| Material | Steel |