Boston Gear Reducer F726-15-B7-J

Description
WORM SPEED REDUCER, 15:1RATIO, 1150TORQUE, 2.47INPUT HP. FREE 2 YEAR RADWELL WARRANTY
Description
WORM SPEED REDUCER, 15:1RATIO, 1150TORQUE, 2.47INPUT HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 99903771 - Radwell International
Willingboro, NJ, United States
Reducer
99903771
Reducer 99903771
WORM SPEED REDUCER, 15:1RATIO, 1150TORQUE, 2.47INPUT HP. FREE 2 YEAR RADWELL WARRANTY

WORM SPEED REDUCER, 15:1RATIO, 1150TORQUE, 2.47INPUT HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 99903771
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-24 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 24 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PH Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details