Boston Gear Reducer F710-50-B4-G

Description
REDUCER, 50:1 RATIO, .09 HP, 120 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, 50:1 RATIO, .09 HP, 120 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 61138744 - Radwell International
Willingboro, NJ, United States
Reducer
61138744
Reducer 61138744
REDUCER, 50:1 RATIO, .09 HP, 120 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

REDUCER, 50:1 RATIO, .09 HP, 120 LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 61138744
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearbox - EMGA-60-P-G3-EAS-60 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK CBX-192LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-192la - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 22.05 lbs (10 kg)
View Details