Altra Industrial Motion Reducer F612BF6.3B5

Description
REDUCER 6.3:1 RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER 6.3:1 RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 53696473 - Radwell International
Willingboro, NJ, United States
Reducer
53696473
Reducer 53696473
REDUCER 6.3:1 RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY

REDUCER 6.3:1 RATIO 1750RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 53696473
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

MIW Range - MIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 to 248 In-lbs (173 to 286 kg-cm)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearheads - P16 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
View Details