Boston Gear Pneumatic Cylinders E25

Description
Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program. Features and Benefits E25 Series A stainless steel body promotes durability. Their dimensional interchangeability with other brands makes them extremely versatile. They are stocked in a variety of bores, strokes, and mounting configurations to ensure availability. Sample Applications Conveyor gates Clamping fixtures Positioning devices Packaging machines Machine tools Specialty machinery Food processing
Description
Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program. Features and Benefits E25 Series A stainless steel body promotes durability. Their dimensional interchangeability with other brands makes them extremely versatile. They are stocked in a variety of bores, strokes, and mounting configurations to ensure availability. Sample Applications Conveyor gates Clamping fixtures Positioning devices Packaging machines Machine tools Specialty machinery Food processing

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinders - E25 - Boston Gear
Quincy, MA, USA
Pneumatic Cylinders
E25
Pneumatic Cylinders E25
Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program. Features and Benefits E25 Series A stainless steel body promotes durability. Their dimensional interchangeability with other brands makes them extremely versatile. They are stocked in a variety of bores, strokes, and mounting configurations to ensure availability. Sample Applications Conveyor gates Clamping fixtures Positioning devices Packaging machines Machine tools Specialty machinery Food processing

Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program.

Features and Benefits

  • E25 Series
    • A stainless steel body promotes durability.
    • Their dimensional interchangeability with other brands makes them extremely versatile.
    • They are stocked in a variety of bores, strokes, and mounting configurations to ensure availability.

Sample Applications

  • Conveyor gates
  • Clamping fixtures
  • Positioning devices
  • Packaging machines
  • Machine tools
  • Specialty machinery
  • Food processing
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Air Cylinders
Product Number E25
Product Name Pneumatic Cylinders
Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Piston Rod Cylinders - 1214718 - RS Components, Ltd.
Specs
Stroke 0.5906 inch (15 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details
Compact air cylinder - ADN-3
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 678 lbs (307 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Single Acting Cylinders - 60307 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3660 lbs (1660 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Standard Metric Air Cylinders -  - Compact Automation
Specs
Operating Pressure 116 to 435 psi (81.66 to 306 m H2O)
Bore Size 0.3150 to 1.57 inch (8 to 40 mm)
Cylinder Configuration Simple
View Details