Boston Gear DC Motors

Description
Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally suited for use in environments where dust or other particles can't enter the louvers through the bottom. Features and Benefits Permanent magnet TENV, TEFC, and washdown duty models offer real versatility. 1/6 through 5 HP models address a variety of needs. 90 and 180 volt models add to the line's flexibility. Shunt Wound ODP, TEFC, and explosion-proof designs are ideal for diverse applications. 1/6 through 5 HP models meet a range of power needs. 90 and 180 volt models provide flexible usage. Integral Drip-proof, TENV, TEFC, and TEUC models ensure use in multiple environments. 1 through 1000 HP models provide a broad range of power. 240 and 500 volt models permit use in a wide range of situations. Our standard two-year warranty means product integrity. A full complement of DC adjustable speed drives simplifies design and maintenance. The industry's most responsive delivery program guarantees timely delivery. Sample Applications Printing machinery Packaging machinery Hoists Winding machinery Conveyors Specialty machinery
Description
Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally suited for use in environments where dust or other particles can't enter the louvers through the bottom. Features and Benefits Permanent magnet TENV, TEFC, and washdown duty models offer real versatility. 1/6 through 5 HP models address a variety of needs. 90 and 180 volt models add to the line's flexibility. Shunt Wound ODP, TEFC, and explosion-proof designs are ideal for diverse applications. 1/6 through 5 HP models meet a range of power needs. 90 and 180 volt models provide flexible usage. Integral Drip-proof, TENV, TEFC, and TEUC models ensure use in multiple environments. 1 through 1000 HP models provide a broad range of power. 240 and 500 volt models permit use in a wide range of situations. Our standard two-year warranty means product integrity. A full complement of DC adjustable speed drives simplifies design and maintenance. The industry's most responsive delivery program guarantees timely delivery. Sample Applications Printing machinery Packaging machinery Hoists Winding machinery Conveyors Specialty machinery

Suppliers

Company
Product
Description
Supplier Links
DC Motors -  - Boston Gear
Quincy, MA, USA
DC Motors
DC Motors
Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally suited for use in environments where dust or other particles can't enter the louvers through the bottom. Features and Benefits Permanent magnet TENV, TEFC, and washdown duty models offer real versatility. 1/6 through 5 HP models address a variety of needs. 90 and 180 volt models add to the line's flexibility. Shunt Wound ODP, TEFC, and explosion-proof designs are ideal for diverse applications. 1/6 through 5 HP models meet a range of power needs. 90 and 180 volt models provide flexible usage. Integral Drip-proof, TENV, TEFC, and TEUC models ensure use in multiple environments. 1 through 1000 HP models provide a broad range of power. 240 and 500 volt models permit use in a wide range of situations. Our standard two-year warranty means product integrity. A full complement of DC adjustable speed drives simplifies design and maintenance. The industry's most responsive delivery program guarantees timely delivery. Sample Applications Printing machinery Packaging machinery Hoists Winding machinery Conveyors Specialty machinery

Overview

Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC. These motors are ideally suited for use in environments where dust or other particles can't enter the louvers through the bottom.

Features and Benefits

  • Permanent magnet
    • TENV, TEFC, and washdown duty models offer real versatility.
    • 1/6 through 5 HP models address a variety of needs.
    • 90 and 180 volt models add to the line's flexibility.
  • Shunt Wound
    • ODP, TEFC, and explosion-proof designs are ideal for diverse applications.
    • 1/6 through 5 HP models meet a range of power needs.
    • 90 and 180 volt models provide flexible usage.
  • Integral
    • Drip-proof, TENV, TEFC, and TEUC models ensure use in multiple environments.
    • 1 through 1000 HP models provide a broad range of power.
    • 240 and 500 volt models permit use in a wide range of situations.
  • Our standard two-year warranty means product integrity.
  • A full complement of DC adjustable speed drives simplifies design and maintenance.
  • The industry's most responsive delivery program guarantees timely delivery.

Sample Applications

  • Printing machinery
  • Packaging machinery
  • Hoists
  • Winding machinery
  • Conveyors
  • Specialty machinery
Supplier's Site

Technical Specifications

  Boston Gear
Product Category DC Motors
Product Name DC Motors
DC Construction Permanent Magnet; Shunt Wound
Standard DC Voltage 90V; 160V
DC Voltage Range 90.0 to 180.0 VDC
Output Power 0.1667 to 20 HP
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
Rotor Inertia 9.63E-6 oz-in-sec² (6.80E-5 kg-cm²)
View Details
DC Motors - 8777127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Gearbox Ratio 149 : 1
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3037 - Bodine Electric Company
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3333 HP
View Details
Brushed Motors - MMP D22-490F-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details