Altra Industrial Motion Shaft Coupling DA37NSB

Description
COUPLING HUB, W/ KEYWAY, 3-7/8 INCH BORE, 9-5/8 INCH OD. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING HUB, W/ KEYWAY, 3-7/8 INCH BORE, 9-5/8 INCH OD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 116805149 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
116805149
Shaft Coupling 116805149
COUPLING HUB, W/ KEYWAY, 3-7/8 INCH BORE, 9-5/8 INCH OD. FREE 2 YEAR RADWELL WARRANTY

COUPLING HUB, W/ KEYWAY, 3-7/8 INCH BORE, 9-5/8 INCH OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 116805149
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details
Aluminum Commercial Gear and Dial Hub, 0.25 Bore, 0.56 Hub Dia. - A 1A16-45625 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.2500 inch (6.35 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Coupling housing - EAMK-A-E17-100 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Length 1.93 inch (49 mm)
View Details