Boston Gear Clamping Couplings

Description
Overview Available in a variety of same-bore and stepped-bore models, Boston Gear's clamp couplings provide many benefits over the traditional setscrew design, such as higher torque capacity and a resistance to fretting corrosion. Since the clamping force is completely around the shaft, it is easier to remove without damage. Features and Benefits Higher torque capacity increases overall performance. Clamping force design eliminates damage to shafts. Elimination of fretting corrosion improves operation and extends life. The options to couple shafts of different sizes increases versatility. The black oxide finish increases durability. Sample Applications Small office equipment Mail sorting High speed applications
Description
Overview Available in a variety of same-bore and stepped-bore models, Boston Gear's clamp couplings provide many benefits over the traditional setscrew design, such as higher torque capacity and a resistance to fretting corrosion. Since the clamping force is completely around the shaft, it is easier to remove without damage. Features and Benefits Higher torque capacity increases overall performance. Clamping force design eliminates damage to shafts. Elimination of fretting corrosion improves operation and extends life. The options to couple shafts of different sizes increases versatility. The black oxide finish increases durability. Sample Applications Small office equipment Mail sorting High speed applications

Suppliers

Company
Product
Description
Supplier Links
Clamping Couplings -  - Boston Gear
Quincy, MA, USA
Clamping Couplings
Clamping Couplings
Overview Available in a variety of same-bore and stepped-bore models, Boston Gear's clamp couplings provide many benefits over the traditional setscrew design, such as higher torque capacity and a resistance to fretting corrosion. Since the clamping force is completely around the shaft, it is easier to remove without damage. Features and Benefits Higher torque capacity increases overall performance. Clamping force design eliminates damage to shafts. Elimination of fretting corrosion improves operation and extends life. The options to couple shafts of different sizes increases versatility. The black oxide finish increases durability. Sample Applications Small office equipment Mail sorting High speed applications

Overview

Available in a variety of same-bore and stepped-bore models, Boston Gear's clamp couplings provide many benefits over the traditional setscrew design, such as higher torque capacity and a resistance to fretting corrosion. Since the clamping force is completely around the shaft, it is easier to remove without damage.

Features and Benefits

  • Higher torque capacity increases overall performance.
  • Clamping force design eliminates damage to shafts.
  • Elimination of fretting corrosion improves operation and extends life.
  • The options to couple shafts of different sizes increases versatility.
  • The black oxide finish increases durability.

Sample Applications

  • Small office equipment
  • Mail sorting
  • High speed applications
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Rigid Couplings
Product Name Clamping Couplings
Design Two Piece Clamping Style
Units English Design Arrangement
Bore 1 0.2500 to 1.75 inch (6.35 to 44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details