Boston Gear Pneumatic Cylinders BJ11

Description
Overview Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program. Features and Benefits BE11/BJ11 Series Machined-steel heads and caps increase durability. Rugged steel tubing promotes durability. NFPA mounting dimensions significantly extend compatibility. Sample Applications Conveyor gates Clamping fixtures Positioning devices Packaging machines Machine tools Specialty machinery Food processing
Description
Overview Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program. Features and Benefits BE11/BJ11 Series Machined-steel heads and caps increase durability. Rugged steel tubing promotes durability. NFPA mounting dimensions significantly extend compatibility. Sample Applications Conveyor gates Clamping fixtures Positioning devices Packaging machines Machine tools Specialty machinery Food processing

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinders - BJ11 - Boston Gear
Quincy, MA, USA
Pneumatic Cylinders
BJ11
Pneumatic Cylinders BJ11
Overview Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program. Features and Benefits BE11/BJ11 Series Machined-steel heads and caps increase durability. Rugged steel tubing promotes durability. NFPA mounting dimensions significantly extend compatibility. Sample Applications Conveyor gates Clamping fixtures Positioning devices Packaging machines Machine tools Specialty machinery Food processing

Overview

Boston Gear offers a complete range of pneumatic and hydraulic cylinders with a bore-diameter range of 7/16" to 8". Because the E25 series of disposable cylinders are dimensionally interchangeable with the market leaders, and the A21, BE10, BE11, and BJ11series are manufactured to NFPA/JIC standard-mounting dimensions, our cylinders can replace any cylinder manufactured to those specifications. Our disposable cylinders have been designed using materials specifically selected for optimum performance and service life. Each component is precision machined, assembled, and tested to exacting quality standards using state-of-the-art equipment and cylinder technology. Four lines of the most popular cylinders, a unique line of cylinder accessories, and an excellent selection of compatible mounting hardware make Boston Gear your full-line pneumatics vendor. And finally, Boston Gear's cylinders and accessories are quickly available through our Guaranteed Same Day Shipment Program.

Features and Benefits

BE11/BJ11 Series

  • Machined-steel heads and caps increase durability.
  • Rugged steel tubing promotes durability.
  • NFPA mounting dimensions significantly extend compatibility.

Sample Applications

  • Conveyor gates
  • Clamping fixtures
  • Positioning devices
  • Packaging machines
  • Machine tools
  • Specialty machinery
  • Food processing
Supplier's Site

Technical Specifications

  Boston Gear
Product Category Air Cylinders
Product Number BJ11
Product Name Pneumatic Cylinders
Operating Pressure 500 to 2000 psi (352 to 1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-25-40-A-P-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 66.32 lbs (30.08 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
7/16 Inch Bore Air Cylinder - 2-600 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.4375 inch (11.11 mm)
Body Material Stainless Steel; Brass
View Details
Double Acting Cylinders - 60345 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3300 lbs (1497 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
GC 2000 Series Guided Cylinders -  - Compact Automation
Specs
Stroke 0.1250 to 3 inch (3.17 to 76.2 mm)
Operating Pressure 250 psi (176 m H2O)
Bore Size 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details